TE Connectivity Connector Backshells 618197-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34561, M83723/14, NAS 1702, AS34081, M83723/96, AS34241, M83723/07, M83723/41, M83723/87, M83723/67, M83723/38, M83723/08, M83723/73, M83723/91, M83723/42, MS3470, NAS 1641, NAS 1643, NAS 1699, AS34541, AS34681, M83723/86, NAS 1700, M83723/68, MS3472, M83723/40, M83723/71, AS34091, M83723/01, M83723/84, M83723/92, MS3476, M83723/72, AS34041, AS34461, MS3459, M83723/97, AS34511, AS34671, MS3474, M83723/49, M83723/69, M83723/82, M83723/95, M83723/98, NAS 1650, M83723/74, M83723/36, M83723/85, NAS 1692, NAS 1652, M83723/48, AS34011, AS34641, M83723/66, NAS 1694, NAS 1642, M83723/13, M83723/75, AS34001, AS34061, M83723/03, M83723/76, NAS 1599, NAS 1651, MS3471, MS3475, M83723/39, M83723/65, M83723/83, M83723/04, M83723/02, M83723/05, AS34121, M83723/77, M83723/06, M83723/37, NAS 1653, NAS 1693, M83723/78, NAS 1701, AS34501, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16, 16S Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34561, M83723/14, NAS 1702, AS34081, M83723/96, AS34241, M83723/07, M83723/41, M83723/87, M83723/67, M83723/38, M83723/08, M83723/73, M83723/91, M83723/42, MS3470, NAS 1641, NAS 1643, NAS 1699, AS34541, AS34681, M83723/86, NAS 1700, M83723/68, MS3472, M83723/40, M83723/71, AS34091, M83723/01, M83723/84, M83723/92, MS3476, M83723/72, AS34041, AS34461, MS3459, M83723/97, AS34511, AS34671, MS3474, M83723/49, M83723/69, M83723/82, M83723/95, M83723/98, NAS 1650, M83723/74, M83723/36, M83723/85, NAS 1692, NAS 1652, M83723/48, AS34011, AS34641, M83723/66, NAS 1694, NAS 1642, M83723/13, M83723/75, AS34001, AS34061, M83723/03, M83723/76, NAS 1599, NAS 1651, MS3471, MS3475, M83723/39, M83723/65, M83723/83, M83723/04, M83723/02, M83723/05, AS34121, M83723/77, M83723/06, M83723/37, NAS 1653, NAS 1693, M83723/78, NAS 1701, AS34501, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16, 16S Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 618197-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
618197-000
Connector Backshells 618197-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34561, M83723/14, NAS 1702, AS34081, M83723/96, AS34241, M83723/07, M83723/41, M83723/87, M83723/67, M83723/38, M83723/08, M83723/73, M83723/91, M83723/42, MS3470, NAS 1641, NAS 1643, NAS 1699, AS34541, AS34681, M83723/86, NAS 1700, M83723/68, MS3472, M83723/40, M83723/71, AS34091, M83723/01, M83723/84, M83723/92, MS3476, M83723/72, AS34041, AS34461, MS3459, M83723/97, AS34511, AS34671, MS3474, M83723/49, M83723/69, M83723/82, M83723/95, M83723/98, NAS 1650, M83723/74, M83723/36, M83723/85, NAS 1692, NAS 1652, M83723/48, AS34011, AS34641, M83723/66, NAS 1694, NAS 1642, M83723/13, M83723/75, AS34001, AS34061, M83723/03, M83723/76, NAS 1599, NAS 1651, MS3471, MS3475, M83723/39, M83723/65, M83723/83, M83723/04, M83723/02, M83723/05, AS34121, M83723/77, M83723/06, M83723/37, NAS 1653, NAS 1693, M83723/78, NAS 1701, AS34501, M83723/43 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16, 16S Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 43.3 MM  [1.7 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34561, M83723/14, NAS 1702, AS34081, M83723/96, AS34241, M83723/07, M83723/41, M83723/87, M83723/67, M83723/38, M83723/08, M83723/73, M83723/91, M83723/42, MS3470, NAS 1641, NAS 1643, NAS 1699, AS34541, AS34681, M83723/86, NAS 1700, M83723/68, MS3472, M83723/40, M83723/71, AS34091, M83723/01, M83723/84, M83723/92, MS3476, M83723/72, AS34041, AS34461, MS3459, M83723/97, AS34511, AS34671, MS3474, M83723/49, M83723/69, M83723/82, M83723/95, M83723/98, NAS 1650, M83723/74, M83723/36, M83723/85, NAS 1692, NAS 1652, M83723/48, AS34011, AS34641, M83723/66, NAS 1694, NAS 1642, M83723/13, M83723/75, AS34001, AS34061, M83723/03, M83723/76, NAS 1599, NAS 1651, MS3471, MS3475, M83723/39, M83723/65, M83723/83, M83723/04, M83723/02, M83723/05, AS34121, M83723/77, M83723/06, M83723/37, NAS 1653, NAS 1693, M83723/78, NAS 1701, AS34501, M83723/43

Operation/Application


  • Compatible With Connector Shell Size : 19, 16, 16S

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 618197-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details