TE Connectivity Multicore Cable 617061-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified PVDF Wire Color (Stripe) : Black Configuration Features Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .78 MM  [.031 INCH ] Conductor Insulation Diameter (MM) : 12.95 Outside Cable Diameter : 3.93 MM  [.155 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary, Flat Quad Usage Conditions Cable Type : Spec 55F
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified PVDF Wire Color (Stripe) : Black Configuration Features Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .78 MM  [.031 INCH ] Conductor Insulation Diameter (MM) : 12.95 Outside Cable Diameter : 3.93 MM  [.155 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary, Flat Quad Usage Conditions Cable Type : Spec 55F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 617061-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
617061-000
Multicore Cable 617061-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified PVDF Wire Color (Stripe) : Black Configuration Features Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .78 MM  [.031 INCH ] Conductor Insulation Diameter (MM) : 12.95 Outside Cable Diameter : 3.93 MM  [.155 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary, Flat Quad Usage Conditions Cable Type : Spec 55F

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Modified PVDF
  • Wire Color (Stripe) : Black

Configuration Features


  • Number of Conductors : 4
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .78 MM  [.031 INCH ]
  • Conductor Insulation Diameter (MM) : 12.95
  • Outside Cable Diameter : 3.93 MM  [.155 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary, Flat Quad

Usage Conditions


  • Cable Type : Spec 55F
Buy Now
 - 617061-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Filterline Cable

Filterline Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 617061-000 617061-000
Product Name Multicore Cable
Product Category Cable
Cable Insulation Modified PVDF
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 129738-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers