TE Connectivity RF Contacts 6162-289-0877

Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 6162-289-0877 - TE Connectivity
Berwyn, PA, United States
RF Contacts
6162-289-0877
RF Contacts 6162-289-0877
Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 46
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6162-289-0877
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1123343-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity - 23AC1090 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details