TE Connectivity RF Contacts 6162-214-1677

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 6162-214-1677 - TE Connectivity
Berwyn, PA, United States
RF Contacts
6162-214-1677
RF Contacts 6162-214-1677
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6162-214-1677
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data