TE Connectivity ™ Markers - 6151932 6151932

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141452-6151932 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141452-6151932 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6151932 - 1141452-6151932 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6151932
1141452-6151932
Markers - 6151932 1141452-6151932
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141452-6151932 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141452-6151932
Packaging: Box
Color: White
Body Material: PVC, Polyvinylchloride
Material: PVC
Categories: Markers
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -45 °C
REACH SVHC: No SVHC
ELV: Compliant
Wire/Cable Diameter: 4 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1141452-6151932
Product Name Markers - 6151932
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers