TE Connectivity ™ Markers - 6151930 6151930

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195153-6151930 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): 06151930..; EC0410-000; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195153-6151930 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): 06151930..; EC0410-000; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6151930 - 1195153-6151930 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6151930
1195153-6151930
Markers - 6151930 1195153-6151930
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195153-6151930 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): 06151930..; EC0410-000; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195153-6151930
Packaging: Box
Color: White
Body Material: PVC, Polyvinylchloride
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): 06151930..; EC0410-000;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
REACH SVHC: No SVHC
ELV: Compliant
Wire/Cable Diameter: 4 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1195153-6151930
Product Name Markers - 6151930
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details