TE Connectivity Inductive Proximity Sensors 61403840-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 315 G  [11.111 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Series : U1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 315 G  [11.111 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Series : U1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 61403840-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
61403840-SE
Inductive Proximity Sensors 61403840-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 315 G  [11.111 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Series : U1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Product Weight : 315 G  [11.111 OZ ]

Configuration Features


  • Electrical Connection : Screw Terminal
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Nominal Operating Distance : 32.4 MM  [1.275 INCH ]
  • Nominal Sensing Distance : 40 MM  [1.574 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • Operating Voltage Range (VDC) : 10 - 30
  • Residual Current Without Load (Max) (MAMP) : 3
  • Sensor Voltage Drop With Load (Max) (V) : 5
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 500
  • Switching Frequency (Max) (HZ) : 5

Housing Features


  • Housing Series : U1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : AC
  • Hysteresis : < 5%
  • Indicator Type : LED
  • Network Frequency Range (HZ) : 50 - 60

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 61403840-SE
Product Name Inductive Proximity Sensors
Operation Distance 1.57 inch (39.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Inductive Proximity Sensors - 5000003238-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000000305-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000505-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details