Female Receptacle Terminal, 6.35mm Tab, 14-18AWG, Tin Plated Brass Product overview: 61375-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61375-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 36-WFBGA, WLBGA
Product Status: Last Time Buy
Terminal Type: Cluster Pin
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Thickness: 0.047" (1.19mm)
Tab Length: 0.305" (7.75mm)
Length - Overall: 0.827" (21.00mm)
Terminals 250 FAST REC 18-14 Reel of 12000
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-61375-1 | A24744TR-ND | 61375-1 | 34C8634 | |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors,Interconnects | Terminals | Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |