TE Connectivity Power Cable Terminations 613651-018

Description
Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 70 - 185 Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Flemish, Dutch, French Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : No Limitation Termination Length (MM) : 340
Request a Quote
Description
Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 70 - 185 Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Flemish, Dutch, French Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : No Limitation Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 613651-018 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
613651-018
Power Cable Terminations 613651-018
Configuration Features Number of Cores : 3 Dimensions Cross-Section Range (MMSQ) : 70 - 185 Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 Operation/Applicatio n Application Type : Indoor Other Installation Instruction : Flemish, Dutch, French Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Cable Shield Style : Wire Insulation : Plastic Mechanical Connectors Included : No Power Cable Termination Technology : Heat Shrink Product Family : IXSU-F Shelf Life : No Limitation Termination Length (MM) : 340

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cross-Section Range (MMSQ) : 70 - 185
  • Power Cable Termination Tail Length : 1200 MM  [47.244 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4

Operation/Application


  • Application Type : Indoor

Other


  • Installation Instruction : Flemish, Dutch, French

Product Availability


  • Power Cable Termination Product Availability : EMEA

Product Type Features


  • Cable Shield Style : Wire
  • Insulation : Plastic
  • Mechanical Connectors Included : No
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : IXSU-F
  • Shelf Life : No Limitation
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 613651-018
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 048673-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 104397-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 002977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 024015-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details