TE Connectivity Product Range Amp - Te Connectivity 61320-4.

Description
Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Pre Tin Plated Contacts; For Use With:Commercial MATE-N-LOK housings; Wire Size AWG Min:24AWGRoHS Compliant: Yes
Description
Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Pre Tin Plated Contacts; For Use With:Commercial MATE-N-LOK housings; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC2942 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC2942
Product Range Amp - Te Connectivity 24AC2942
Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Pre Tin Plated Contacts; For Use With:Commercial MATE-N-LOK housings; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Pre Tin Plated Contacts; For Use With:Commercial MATE-N-LOK housings; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2942
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 11503 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Threaded
Mounting Panel Mount
Coupling Single End
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details