TE Connectivity Rectangular Connector Contacts 61320-1

Description
Socket Contact Tin Solder, PCB
Request a Quote Datasheet
Description
Socket Contact Tin Solder, PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A24728-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A24728-ND
Rectangular Connector Contacts A24728-ND
Socket Contact Tin Solder, PCB

Socket Contact Tin Solder, PCB

Buy Now Datasheet
Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 70C4662 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Amp - Te Connectivity
70C4662
Contact, Socket, Crimp; Product Range Amp - Te Connectivity 70C4662
CONTACT, SOCKET, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A24728-ND 70C4662
Product Name Rectangular Connector Contacts Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers