TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 61300-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Oval Number of Wire Entries: 2 Termination: Solder Insulation: Insulated Features: N-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Oval Number of Wire Entries: 2 Termination: Solder Insulation: Insulated Features: N-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Last Time Buy Terminal Type: Oval Number of Wire Entries: 2 Termination: Solder Insulation: Insulated Features: N-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Last Time Buy
Terminal Type: Oval
Number of Wire Entries: 2
Termination: Solder
Insulation: Insulated
Features: N-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,XCEPT
View Details
3 suppliers
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details