TE Connectivity Ring Connectors 61289-1

Description
Ring Terminal Connector Oval 8-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Oval 8-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100882CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100882CT-ND
Ring Connectors A100882CT-ND
Ring Terminal Connector Oval 8-12 AWG Crimp

Ring Terminal Connector Oval 8-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100882TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100882TR-ND
Ring Connectors A100882TR-ND
Ring Terminal Connector Oval 8-12 AWG Crimp

Ring Terminal Connector Oval 8-12 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, 3/8
Chicago, IL, United States
Ring Tongue Terminal, 3/8", 8Awg; Stud Size - Metric Amp - Te Connectivity
34B705
Ring Tongue Terminal, 3/8", 8Awg; Stud Size - Metric Amp - Te Connectivity 34B705
RING TONGUE TERMINAL, 3/8", 8AWG; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8.37mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 3/8", 8AWG; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8.37mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100882CT-ND 34B705
Product Name Ring Connectors Ring Tongue Terminal, 3/8", 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details