.156 MNL SOK 12-10 CUT STRP
Socket Contact Tin 10-12 AWG Crimp
Socket Contact Tin 10-12 AWG Crimp
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Last Time Buy
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin
CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61233-1 | A104097CT-ND | 40P9938 | |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Connectors,Interconnects | Contact, Socket, Crimp, 10Awg; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |