Brass Tin Receptacle Terminal 10-14AWG 6.35mm Tab Product overview: 61227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61227-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWGRoHS Compliant: Yes
250 FAST REC .018TPBR
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes
FASTON 250 RECEPTACLE 14-10 AWG TPBR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-61227-1 | 61227-1 | A24737-ND | 61227-1 | 08C5303 | 94M4965 |
| Product Name | Electronic Connector | Terminals | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity | 250 Fast Rec .018Tpbr Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |