TE Connectivity Rectangular Connector Contacts 61173-1

Description
Socket Contact Tin 22-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25548-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25548-ND
Rectangular Connector Contacts A25548-ND
Socket Contact Tin 22-30 AWG Crimp

Socket Contact Tin 22-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F4590 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
90F4590
Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity 90F4590
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site
CONN SOCKET 22-30AWG CRIMP TIN - 792-61173-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-30AWG CRIMP TIN
792-61173-1
CONN SOCKET 22-30AWG CRIMP TIN 792-61173-1
CONN SOCKET 22-30AWG CRIMP TIN

CONN SOCKET 22-30AWG CRIMP TIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25548-ND 90F4590 792-61173-1
Product Name Rectangular Connector Contacts Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity CONN SOCKET 22-30AWG CRIMP TIN
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 30 AWG 30 AWG
Termination Crimp
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers