Female Power Connector, 15A, 250V, 20-14AWG, Crimp, Tin Bronze Product overview: 61117-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61117-4 can be used for catalog matching and distributor lookup.
Socket Contact Tin 14-20 AWG Crimp
Socket Contact Tin 14-20 AWG Crimp
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MATE-N-LOK Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-61117-4 | A100716TR-ND | 61117-4 | 72W2636 |
| Product Name | 15A 250V Electronic Connector | Rectangular Connector Contacts | Connectors Miscellaneous | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||
| Termination | Crimp | Crimp | ||
| Voltage Rating | 250 volts |