TE Connectivity Rectangular Connector Contacts 61117-1

Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A97888CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A97888CT-ND
Rectangular Connector Contacts A97888CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A97888TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A97888TR-ND
Rectangular Connector Contacts A97888TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
15A 250V Electronic Connector
332-61117-1
15A 250V Electronic Connector 332-61117-1
Female Crimp Signal/Power Contact, 15A, 250V, 14-20AWG, Tin Product overview: 61117-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61117-1 can be used for catalog matching and distributor lookup.

Female Crimp Signal/Power Contact, 15A, 250V, 14-20AWG, Tin Product overview: 61117-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61117-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334172-61117-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334172-61117-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334172-61117-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334172-61117-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -61117-1-SI,A97888CT ,-403631302-CSI-ND,- 403631302-SI-ND,-403 631302-SI,-403631302 -CSI,611171,-61117-1 -CSI,61117-1-ND,A978 88TR Base Product Number: 61117 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334172-61117-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -61117-1-SI,A97888CT,-403631302-CSI-ND,-403631302-SI-ND,-403631302-SI,-403631302-CSI,611171,-61117-1-CSI,61117-1-ND,A97888TR
Base Product Number: 61117
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 72W2635 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
72W2635
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 72W2635
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site
Cmnl Sok 20-14 Tpbr Amp - Te Connectivity - 69H9639 - Newark, An Avnet Company
Chicago, IL, United States
Cmnl Sok 20-14 Tpbr Amp - Te Connectivity
69H9639
Cmnl Sok 20-14 Tpbr Amp - Te Connectivity 69H9639
CMNL SOK 20-14 TPBR

CMNL SOK 20-14 TPBR

Supplier's Site
Contact, Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 84X0321 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
84X0321
Contact, Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 84X0321
Contact, Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97888CT-ND 332-61117-1 1334172-61117-1 72W2635 69H9639
Product Name Rectangular Connector Contacts 15A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Cmnl Sok 20-14 Tpbr Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG ? to 14 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers