TE Connectivity Rectangular Connector Contacts 61116-7

Description
Pin Contact Gold 18-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 18-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25560CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25560CT-ND
Rectangular Connector Contacts A25560CT-ND
Pin Contact Gold 18-24 AWG Crimp Stamped

Pin Contact Gold 18-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A25560TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25560TR-ND
Rectangular Connector Contacts A25560TR-ND
Pin Contact Gold 18-24 AWG Crimp Stamped

Pin Contact Gold 18-24 AWG Crimp Stamped

Buy Now Datasheet
Cmnl Pin 24-18 Aunibr Rohs Compliant Amp - Te Connectivity - 16H2129 - Newark, An Avnet Company
Chicago, IL, United States
Cmnl Pin 24-18 Aunibr Rohs Compliant Amp - Te Connectivity
16H2129
Cmnl Pin 24-18 Aunibr Rohs Compliant Amp - Te Connectivity 16H2129
CMNL PIN 24-18 AUNIBR ROHS COMPLIANT: YES

CMNL PIN 24-18 AUNIBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A25560CT-ND 16H2129
Product Name Rectangular Connector Contacts Cmnl Pin 24-18 Aunibr Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers