TE Connectivity Rectangular Connector Contacts 61116-5

Description
Pin Contact Gold 18-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 18-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-61116-5CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-61116-5CT-ND
Rectangular Connector Contacts 17-61116-5CT-ND
Pin Contact Gold 18-24 AWG Crimp Stamped

Pin Contact Gold 18-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-61116-5TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-61116-5TR-ND
Rectangular Connector Contacts 17-61116-5TR-ND
Pin Contact Gold 18-24 AWG Crimp Stamped

Pin Contact Gold 18-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, Crimp, 24-18Awg; Product Range Amp - Te Connectivity - 30M2313 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24-18Awg; Product Range Amp - Te Connectivity
30M2313
Contact, Pin, Crimp, 24-18Awg; Product Range Amp - Te Connectivity 30M2313
CONTACT, PIN, CRIMP, 24-18AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24-18AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact Pin Crimp St Cable Mount Strip. Rohs Compliant Amp - Te Connectivity - 72AC4179 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin Crimp St Cable Mount Strip. Rohs Compliant Amp - Te Connectivity
72AC4179
Contact Pin Crimp St Cable Mount Strip. Rohs Compliant Amp - Te Connectivity 72AC4179
CONTACT PIN CRIMP ST CABLE MOUNT STRIP. ROHS COMPLIANT: YES

CONTACT PIN CRIMP ST CABLE MOUNT STRIP. ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 90F3536 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
90F3536
Contact, Pin, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 90F3536
CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP, FULL REEL; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-61116-5CT-ND 30M2313 72AC4179
Product Name Rectangular Connector Contacts Contact, Pin, Crimp, 24-18Awg; Product Range Amp - Te Connectivity Contact Pin Crimp St Cable Mount Strip. Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details