TE Connectivity Inductive Proximity Sensors 61100999-SE

Description
Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 50 G  [1.763 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 1.21 MM  [.047 INCH ] Nominal Sensing Distance : 1.5 MM  [.059 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Length : 45 MM  [1.771 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 1000 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 50 G  [1.763 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 1.21 MM  [.047 INCH ] Nominal Sensing Distance : 1.5 MM  [.059 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Length : 45 MM  [1.771 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 1000 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 61100999-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
61100999-SE
Inductive Proximity Sensors 61100999-SE
Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 50 G  [1.763 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 1.21 MM  [.047 INCH ] Nominal Sensing Distance : 1.5 MM  [.059 INCH ] Product Diameter : 8 MM  [.315 INCH ] Product Length : 45 MM  [1.771 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 1000 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Flat
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 50 G  [1.763 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 1.21 MM  [.047 INCH ]
  • Nominal Sensing Distance : 1.5 MM  [.059 INCH ]
  • Product Diameter : 8 MM  [.315 INCH ]
  • Product Length : 45 MM  [1.771 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 100
  • Switching Frequency (Max) (HZ) : 1000

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : ±5%
  • Indicator Type : Side LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 61100999-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0590 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000005333-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
Switch Type Normally Closed
View Details
Inductive Proximity Sensors - 5000002589-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000003661-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000003857-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details