TE Connectivity Contacts 61012-1

Description
PIN .109 RECEPTACLE 18-14 AWG BR
Request a Quote Datasheet
Description
PIN .109 RECEPTACLE 18-14 AWG BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 61012-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
61012-1
Contacts 61012-1
PIN .109 RECEPTACLE 18-14 AWG BR

PIN .109 RECEPTACLE 18-14 AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
61012-1
Contacts 61012-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-61012-1
Electronic Connector 392-61012-1
Male Signal Terminal, Brass, Gold Plated, Receptacle, 18-14 AWG Product overview: 61012-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61012-1 can be used for catalog matching and distributor lookup.

Male Signal Terminal, Brass, Gold Plated, Receptacle, 18-14 AWG Product overview: 61012-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61012-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel, Bullet Connectors - A100707TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100707TR-ND
Barrel, Bullet Connectors A100707TR-ND
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Buy Now Datasheet
Barrel, Bullet Connectors - A100707CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100707CT-ND
Barrel, Bullet Connectors A100707CT-ND
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Buy Now Datasheet
Connectors - 61012-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
61012-1
Connectors 61012-1
.109 PIN REC 18-14 .014BR

.109 PIN REC 18-14 .014BR

Buy Now
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363131-61012-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363131-61012-1
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363131-61012-1
Win Source Part Number: 1363131-61012-1 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61012 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 0.645" (16.38mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Diameter - Barrel: 0.109" (2.77mm) Length - Barrel: 0.300" (7.62mm)

Win Source Part Number: 1363131-61012-1
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61012
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.645" (16.38mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Diameter - Barrel: 0.109" (2.77mm)
Length - Barrel: 0.300" (7.62mm)

Buy Now Datasheet
CONN TERM RCPT 14-18AWG CRIMP - 792-61012-1 - Utmel Electronic Limited
Hong Kong, China
CONN TERM RCPT 14-18AWG CRIMP
792-61012-1
CONN TERM RCPT 14-18AWG CRIMP 792-61012-1
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61012-1 392-61012-1 A100707TR-ND 61012-1 1363131-61012-1 792-61012-1
Product Name Contacts Electronic Connector Barrel, Bullet Connectors Connectors Connectors, Interconnects - Terminals - Barrel, Bullet Connectors CONN TERM RCPT 14-18AWG CRIMP
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details