TE Connectivity Splices 610069-000

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 4.5 MM  [.175 INCH ] Overall Product Length : 37.7 MM  [1.48 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 4.5 MM  [.175 INCH ] Overall Product Length : 37.7 MM  [1.48 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 610069-000 - TE Connectivity
Berwyn, PA, United States
Splices
610069-000
Splices 610069-000
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Accepts Insulation Diameter Range : 4.5 MM  [.175 INCH ] Overall Product Length : 37.7 MM  [1.48 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Accepts Insulation Diameter Range : 4.5 MM  [.175 INCH ]
  • Overall Product Length : 37.7 MM  [1.48 INCH ]

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 610069-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details