TE Connectivity Splices 610016-000

Description
Body Features Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 4.57 MM  [.18 INCH ] Product Length : 33.02 MM  [1.3 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 4.57 MM  [.18 INCH ] Product Length : 33.02 MM  [1.3 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 610016-000 - TE Connectivity
Berwyn, PA, United States
Splices
610016-000
Splices 610016-000
Body Features Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 4.57 MM  [.18 INCH ] Product Length : 33.02 MM  [1.3 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin
  • Primary Product Color : Black

Dimensions


  • Compatible Insulation Diameter Range : 4.57 MM  [.18 INCH ]
  • Product Length : 33.02 MM  [1.3 INCH ]

Industry Standards


  • Government Qualified Splice : No

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 610016-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details