TE Connectivity Splices 610004-000

Description
Body Features Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 610004-000 - TE Connectivity
Berwyn, PA, United States
Splices
610004-000
Splices 610004-000
Body Features Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrinkable, Crosslinked, Flame-Retardant Modified Polyolefin
  • Primary Product Color : Black

Dimensions


  • Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]

Industry Standards


  • Government Qualified Splice : No

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 610004-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details