TE Connectivity Splices 610001-000

Description
Body Features Insulation Material : Heat Shrinkable, Crosslinked Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrinkable, Crosslinked Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 610001-000 - TE Connectivity
Berwyn, PA, United States
Splices
610001-000
Splices 610001-000
Body Features Insulation Material : Heat Shrinkable, Crosslinked Modified Polyolefin Primary Product Color : Black Dimensions Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards Government Qualified Splice : No Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrinkable, Crosslinked Modified Polyolefin
  • Primary Product Color : Black

Dimensions


  • Compatible Insulation Diameter Range : 2.03 MM  [.08 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]

Industry Standards


  • Government Qualified Splice : No

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 610001-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details