Win Source Part Number: 963091-61.171.80
Category: Connectors, Interconnects>Circul
Type: Power, Machined
Wire Gauge or Range - mm2: 0.08 ~ 0.2mm²
Features: Insulation Support
Contact Type: Pin
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Contact Size: 1.0mm
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Intercontec
Other Names: 61-0171-080-000,2452
Base Product Number: 61.17
CONTACT PIN SZ 1.0MM CRIMP GOLD Product overview: 61.171.80 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-61.171.80 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 963091-61.171.80 | 330-61.171.80 |
| Product Name | Connectors, Interconnects - Circular Connectors - Contacts | Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors |