Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 1038

Description
PCB TEST POINT
Request a Quote Datasheet
Description
PCB TEST POINT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 1038 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
1038
Connectors Test & Instrument, PC Mount Test Points 1038
PCB TEST POINT

PCB TEST POINT

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 97H6086 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
97H6086
Test Point, Pcb, Through Hole; Product Range Keystone 97H6086
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.75mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.75mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1038 97H6086
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details