TE Connectivity Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity 61.142.11

Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Receptacle Angled Circular Connectors; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Receptacle Angled Circular Connectors; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity - 35AJ1927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity
35AJ1927
Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity 35AJ1927
CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Receptacle Angled Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Receptacle Angled Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 35AJ1927
Product Name Circular Contact, Pin, Crimp; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details