TE Connectivity Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity 61.011.11

Description
CIRCULAR CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity - 35AJ1919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity
35AJ1919
Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity 35AJ1919
CIRCULAR CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 35AJ1919
Product Name Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details