TE Connectivity
Multi Purpose
61.010.11
Description
CONTACT PIN 2 MM
Request a Quote
Email Supplier
Datasheet
Description
CONTACT PIN 2 MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17-61.010.11-ND |
|
Product Name
|
Multi Purpose |
|
Contact Size (AWG)
|
14 to 22 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details