TE Connectivity Circular Connector Contacts 61.006.11

Description
TE Connectivity 61.006.11
Request a Quote Datasheet
Description
TE Connectivity 61.006.11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2050077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2050077
Circular Connector Contacts 2050077
TE Connectivity 61.006.11

TE Connectivity 61.006.11

Supplier's Site
Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity - 31AJ4237 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity
31AJ4237
Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity 31AJ4237
CIRCULAR CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2050077 31AJ4237
Product Name Circular Connector Contacts Circular Contact, Pin, Solder; Product Range Intercontec Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ006 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details