TE Connectivity Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity 60DBPL1

Description
CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:1ft; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:1ft; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity - 41R3794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity
41R3794
Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity 41R3794
CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:1ft; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 60A; Product Range:DB Series; Gender:Plug; Voltage Rating:150VDC; Current Rating:60A; Connector Mounting:Flange Mount; Contact Termination Type:Crimp; Cable Length:1ft; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41R3794
Product Name Connector, Power Entry, Plug, 60A; Product Range Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products