Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 10-SMD Module, No Lead
Product Status: Preliminary
Terminal Type: Gull Wing
Gender: Receptacle
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder
FASTON .250 RECEPTACLE 18-14 AWG TPBR
Quick Disconnect Terminal 14-18AWG Brass RCP 16.63mm Tin T/R Product overview: 60938-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60938-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
250 FAST REC 18-14 016TPBR ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60938-2 | 392-60938-2 | A27655TR-ND | 16H2103 | |
| Product Name | Connectors,Interconnects | Terminals | Electronic Connector | Quick Connects, Quick Disconnect Connectors | 250 Fast Rec 18-14 016Tpbr Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Receptacle |