TE Connectivity Splices 60933-2

Description
Body Features Terminal & Contact Weight : .035 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 3.99 MM  [.157 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (CMA) : 2200 - 2900 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 100000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .035 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 3.99 MM  [.157 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (CMA) : 2200 - 2900 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 100000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 60933-2 - TE Connectivity
Berwyn, PA, United States
Splices
60933-2
Splices 60933-2
Body Features Terminal & Contact Weight : .035 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 3.99 MM  [.157 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (CMA) : 2200 - 2900 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 100000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Terminal & Contact Weight : .035 G  [.001 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel

Dimensions


  • Product Length : 3.99 MM  [.157 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (CMA) : 2200 - 2900

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 100000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A104094TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104094TR-ND
Terminals - Wire Splice Connectors A104094TR-ND
CONN SPLICE 2200-2900 CMA CRIMP

CONN SPLICE 2200-2900 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A104094CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104094CT-ND
Terminals - Wire Splice Connectors A104094CT-ND
CONN SPLICE 2200-2900 CMA CRIMP

CONN SPLICE 2200-2900 CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60933-2
Terminals 60933-2
Terminals SPLC 800-2500 Reel of 100000

Terminals SPLC 800-2500 Reel of 100000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60933-2 A104094TR-ND A104094CT-ND 60933-2
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details