TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 60900-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333484-60900-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 22 AWG, 24 AWG Contact Material: Brass Gender: Female Standard Package: 50,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.462" (11.73mm) Insulation: Non-Insulated Tab Width: 0.062" (1.57mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.187" (4.75mm) Insulation Diameter: 0.040" ~ 0.080" (1.02mm ~ 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A105484CT,609004,A10 5484TR,-60900-4-SI,6 0900-4-ND,2266-60900 -4 Base Product Number: 60900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333484-60900-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 22 AWG, 24 AWG Contact Material: Brass Gender: Female Standard Package: 50,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.462" (11.73mm) Insulation: Non-Insulated Tab Width: 0.062" (1.57mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.187" (4.75mm) Insulation Diameter: 0.040" ~ 0.080" (1.02mm ~ 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A105484CT,609004,A10 5484TR,-60900-4-SI,6 0900-4-ND,2266-60900 -4 Base Product Number: 60900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333484-60900-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333484-60900-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333484-60900-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333484-60900-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 22 AWG, 24 AWG Contact Material: Brass Gender: Female Standard Package: 50,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.462" (11.73mm) Insulation: Non-Insulated Tab Width: 0.062" (1.57mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.187" (4.75mm) Insulation Diameter: 0.040" ~ 0.080" (1.02mm ~ 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A105484CT,609004,A10 5484TR,-60900-4-SI,6 0900-4-ND,2266-60900 -4 Base Product Number: 60900 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333484-60900-4
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 22 AWG, 24 AWG
Contact Material: Brass
Gender: Female
Standard Package: 50,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.462" (11.73mm)
Insulation: Non-Insulated
Tab Width: 0.062" (1.57mm)
Tab Thickness: 0.031" (0.79mm)
Tab Length: 0.187" (4.75mm)
Insulation Diameter: 0.040" ~ 0.080" (1.02mm ~ 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A105484CT,609004,A105484TR,-60900-4-SI,60900-4-ND,2266-60900-4
Base Product Number: 60900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-60900-4CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-60900-4CT-ND
Quick Connects, Quick Disconnect Connectors 17-60900-4CT-ND
"0.062"" (1.57mm) Quick Connect Female 22 AWG, 24 AWG Crimp Connector Non-Insulated"

"0.062"" (1.57mm) Quick Connect Female 22 AWG, 24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-60900-4TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-60900-4TR-ND
Quick Connects, Quick Disconnect Connectors 17-60900-4TR-ND
"0.062"" (1.57mm) Quick Connect Female 22 AWG, 24 AWG Crimp Connector Non-Insulated"

"0.062"" (1.57mm) Quick Connect Female 22 AWG, 24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60900-4
Electronic Connector 392-60900-4
Quick Disconnect Terminal 20-24AWG Brass RCP 11.73mm Tin T/R Product overview: 60900-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60900-4 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 20-24AWG Brass RCP 11.73mm Tin T/R Product overview: 60900-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60900-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60900-4
Terminals 60900-4
Terminals WT TAB REC 24-20 010

Terminals WT TAB REC 24-20 010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333484-60900-4 17-60900-4CT-ND 392-60900-4 60900-4
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details