TE Connectivity PCB Terminals 60888-4

Description
Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60888-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60888-4
PCB Terminals 60888-4
Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ]
  • PCB Hole Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
60888-4
Terminals 60888-4
Terminals 058 PIN REC 26-22

Terminals 058 PIN REC 26-22

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 60888-4 60888-4
Product Name PCB Terminals Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details