TE Connectivity PCB Terminals 60888-3

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Box Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Box Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60888-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60888-3
PCB Terminals 60888-3
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Machine applied applicator required. Packaging Features Packaging Method : Box Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Accepts Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ]
  • PCB Hole Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 15000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Barrel, Bullet Connectors - A111355CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111355CT-ND
Terminals - Barrel, Bullet Connectors A111355CT-ND
CONN TERM RCPT 22-26AWG CRIMP

CONN TERM RCPT 22-26AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111355TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111355TR-ND
Terminals - Barrel, Bullet Connectors A111355TR-ND
CONN TERM RCPT 22-26AWG CRIMP

CONN TERM RCPT 22-26AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60888-3
Terminals 60888-3
Terminals 058 PIN REC 26-22 010TPBECU

Terminals 058 PIN REC 26-22 010TPBECU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60888-3 A111355CT-ND A111355TR-ND 60888-3
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Material Tin Beryllium Copper Beryllium Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details