TE Connectivity PCB Terminals 60888-1

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60888-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60888-1
PCB Terminals 60888-1
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Compatible Insulation Diameter Range : .89 - 1.65 MM  [.035 - .065 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111353TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111353TR-ND
Terminals - Barrel, Bullet Connectors A111353TR-ND
CONN TERM RCPT 22-26AWG CRIMP

CONN TERM RCPT 22-26AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111353CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111353CT-ND
Terminals - Barrel, Bullet Connectors A111353CT-ND
CONN TERM RCPT 22-26AWG CRIMP

CONN TERM RCPT 22-26AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60888-1
Terminals 60888-1
Terminals 058 PIN REC 26-22 .010PTPPHBZ

Terminals 058 PIN REC 26-22 .010PTPPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60888-1 A111353TR-ND A111353CT-ND 60888-1
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Material Pre-Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details