TE Connectivity Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 60885-2

Description
Win Source Part Number: 1363277-60885-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60885 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.450" (11.43mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.048" ~ 0.071" (1.22mm ~ 1.80mm) Diameter - Barrel: 0.055" (1.40mm) Length - Barrel: 0.220" (5.59mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363277-60885-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60885 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.450" (11.43mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.048" ~ 0.071" (1.22mm ~ 1.80mm) Diameter - Barrel: 0.055" (1.40mm) Length - Barrel: 0.220" (5.59mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363277-60885-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363277-60885-2
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363277-60885-2
Win Source Part Number: 1363277-60885-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60885 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.450" (11.43mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.048" ~ 0.071" (1.22mm ~ 1.80mm) Diameter - Barrel: 0.055" (1.40mm) Length - Barrel: 0.220" (5.59mm)

Win Source Part Number: 1363277-60885-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60885
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.450" (11.43mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.048" ~ 0.071" (1.22mm ~ 1.80mm)
Diameter - Barrel: 0.055" (1.40mm)
Length - Barrel: 0.220" (5.59mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
392-60885-2
Automotive Electronic Connector 392-60885-2
Crimp Terminal 20-24AWG Phosphor Bronze F 11.43mm Tin T/R Automotive Product overview: 60885-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60885-2 can be used for catalog matching and distributor lookup.

Crimp Terminal 20-24AWG Phosphor Bronze F 11.43mm Tin T/R Automotive Product overview: 60885-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60885-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 60885-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60885-2
Contacts 60885-2
PIN .055 REC 24-20 AWG TPPHBZ

PIN .055 REC 24-20 AWG TPPHBZ

Buy Now
Barrel, Bullet Connectors - A100703CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100703CT-ND
Barrel, Bullet Connectors A100703CT-ND
Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A100703TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100703TR-ND
Barrel, Bullet Connectors A100703TR-ND
Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin

Buy Now Datasheet
055 Pin Rec Is 24-20 Tpphbz Rohs Compliant Amp - Te Connectivity - 34B680 - Newark, An Avnet Company
Chicago, IL, United States
055 Pin Rec Is 24-20 Tpphbz Rohs Compliant Amp - Te Connectivity
34B680
055 Pin Rec Is 24-20 Tpphbz Rohs Compliant Amp - Te Connectivity 34B680
055 PIN REC IS 24-20 TPPHBZ ROHS COMPLIANT: YES

055 PIN REC IS 24-20 TPPHBZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363277-60885-2 392-60885-2 60885-2 A100703CT-ND 34B680
Product Name Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Automotive Electronic Connector Contacts Barrel, Bullet Connectors 055 Pin Rec Is 24-20 Tpphbz Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details