TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60884-3

Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ] Overall Product Length : 12.19 MM  [.48 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Right Angle pin entry. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ] Overall Product Length : 12.19 MM  [.48 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Right Angle pin entry. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60884-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60884-3
Crimp Wire Pins, Tabs & Ferrules 60884-3
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ] Overall Product Length : 12.19 MM  [.48 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Right Angle pin entry. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Overall Product Length : 12.19 MM  [.48 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .3 - .8
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : Right Angle pin entry.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Barrel, Bullet Connectors - A111352TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111352TR-ND
Terminals - Barrel, Bullet Connectors A111352TR-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111352CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111352CT-ND
Terminals - Barrel, Bullet Connectors A111352CT-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60884-3
Terminals 60884-3
Terminals PIN REC 22-18 0126TPBR

Terminals PIN REC 22-18 0126TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60884-3 A111352TR-ND A111352CT-ND 60884-3
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Receptacle Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers