TE Connectivity Splices 608501-1

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Dimensions Aluminum Wire Size (AWG) : 12 Aluminum Wire Size (MM) : 2.59, 2.05 Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4107 - 10383 Electrical Characteristics Operating Voltage (V) : 300 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Dimensions Aluminum Wire Size (AWG) : 12 Aluminum Wire Size (MM) : 2.59, 2.05 Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4107 - 10383 Electrical Characteristics Operating Voltage (V) : 300 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 608501-1 - TE Connectivity
Berwyn, PA, United States
Splices
608501-1
Splices 608501-1
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Dimensions Aluminum Wire Size (AWG) : 12 Aluminum Wire Size (MM) : 2.59, 2.05 Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4107 - 10383 Electrical Characteristics Operating Voltage (V) : 300 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper

Dimensions


  • Aluminum Wire Size (AWG) : 12
  • Aluminum Wire Size (MM) : 2.59, 2.05
  • Wire Size (MMSQ) : 2.08 - 5.26
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 4107 - 10383

Electrical Characteristics


  • Operating Voltage (V) : 300

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 608501-1
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details