TE Connectivity Special Purpose Terminals 60812-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 11.05 MM  [.435 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 3600 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 11.05 MM  [.435 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 3600 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 60812-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
60812-1
Special Purpose Terminals 60812-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 11.05 MM  [.435 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 3600 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Brush
  • Terminal Orientation : Flag
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 11.05 MM  [.435 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3600

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - 60812-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
60812-1-ND
Terminals - Specialized Connectors 60812-1-ND
CONN TERM BRUSH 14-18AWG CRIMP

CONN TERM BRUSH 14-18AWG CRIMP

Buy Now Datasheet
BRUSH CONT RH 18-14 .020PHBZ - 60812-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
BRUSH CONT RH 18-14 .020PHBZ
60812-1
BRUSH CONT RH 18-14 .020PHBZ 60812-1
BRUSH CONT RH 18-14 .020PHBZ

BRUSH CONT RH 18-14 .020PHBZ

Buy Now
Sheung Wan, Hong Kong
Terminals
60812-1
Terminals 60812-1
Terminals BRUSH CONT 18-14 AWG Reel of 3600

Terminals BRUSH CONT 18-14 AWG Reel of 3600

Buy Now Datasheet
Terminal, Brush, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 16H1865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Brush, 18-14Awg, Crimp; Product Range Amp Te Connectivity
16H1865
Terminal, Brush, 18-14Awg, Crimp; Product Range Amp Te Connectivity 16H1865
TERMINAL, BRUSH, 18-14AWG, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Brush RoHS Compliant: Yes

TERMINAL, BRUSH, 18-14AWG, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Brush RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60812-1 60812-1-ND 60812-1 60812-1 16H1865
Product Name Special Purpose Terminals Terminals - Specialized Connectors BRUSH CONT RH 18-14 .020PHBZ Terminals Terminal, Brush, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details