TE Connectivity PCB Terminals 60809-1

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60809-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60809-1
PCB Terminals 60809-1
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 3.68 MM  [.145 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ]
  • Profile Height from PCB : 5.33 MM  [.212 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60809-1
Terminals 60809-1
Terminals .058 DIA PIN PC PTP

Terminals .058 DIA PIN PC PTP

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 60809-1 60809-1
Product Name PCB Terminals Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details