TE Connectivity Splices 60806-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .236 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 3.68 MM  [.145 INCH ] Product Length : 11.43 MM  [.45 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (CMA) : 1600 - 4100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .236 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 3.68 MM  [.145 INCH ] Product Length : 11.43 MM  [.45 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (CMA) : 1600 - 4100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 60806-1 - TE Connectivity
Berwyn, PA, United States
Splices
60806-1
Splices 60806-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .236 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 3.68 MM  [.145 INCH ] Product Length : 11.43 MM  [.45 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (CMA) : 1600 - 4100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .236 G  [.01 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Compatible Insulation Diameter Range : 3.68 MM  [.145 INCH ]
  • Product Length : 11.43 MM  [.45 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (CMA) : 1600 - 4100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A100700TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100700TR-ND
Terminals - Wire Splice Connectors A100700TR-ND
CONN SPLICE 1600-4100 CMA CRIMP

CONN SPLICE 1600-4100 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100700CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100700CT-ND
Terminals - Wire Splice Connectors A100700CT-ND
CONN SPLICE 1600-4100 CMA CRIMP

CONN SPLICE 1600-4100 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60806-1 A100700TR-ND A100700CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details