TE Connectivity Product Range Amp Te Connectivity 60803-1.

Description
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1.47mm; Insulator Colour:-; Insulator Material:-; Terminal Material:Phosphor Bronze; Overall Length:9.91mm; Pin Length:3.81mm RoHS Compliant: No
Description
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1.47mm; Insulator Colour:-; Insulator Material:-; Terminal Material:Phosphor Bronze; Overall Length:9.91mm; Pin Length:3.81mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0610 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0610
Product Range Amp Te Connectivity 29AC0610
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1.47mm; Insulator Colour:-; Insulator Material:-; Terminal Material:Phosphor Bronze; Overall Length:9.91mm; Pin Length:3.81mm RoHS Compliant: No

Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1.47mm; Insulator Colour:-; Insulator Material:-; Terminal Material:Phosphor Bronze; Overall Length:9.91mm; Pin Length:3.81mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0610
Product Name Product Range Amp Te Connectivity
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details