TE Connectivity Ring Terminals & Spade Terminals 608028-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 2.508 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Other Comment : Kit includes assorted PIDG terminals (25 each) and hand tool in a metal box. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Body Features Inspection Slot : No Weight per Piece (G) : 2.508 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Other Comment : Kit includes assorted PIDG terminals (25 each) and hand tool in a metal box. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 608028-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
608028-1
Ring Terminals & Spade Terminals 608028-1
Body Features Inspection Slot : No Weight per Piece (G) : 2.508 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Other Comment : Kit includes assorted PIDG terminals (25 each) and hand tool in a metal box. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 2.508

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Screw & Hole Thread Size : None

Other


  • Comment : Kit includes assorted PIDG terminals (25 each) and hand tool in a metal box.

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 608028-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details