TE Connectivity PCB Terminals 60789-8

Description
Contact Features Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60789-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60789-8
PCB Terminals 60789-8
Contact Features Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Accepts Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Accepts Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ]
  • PCB Hole Diameter : 3.68 MM  [.145 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole
  • Wire Insulation Support Retention Type : Open Barrel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Specialized Connectors - A121080-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A121080-ND
Terminals - Specialized Connectors A121080-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60789-8
Terminals 60789-8
Terminals N/I-TERM 24-20 TYPE A

Terminals N/I-TERM 24-20 TYPE A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60789-8 A121080-ND 60789-8
Product Name PCB Terminals Terminals - Specialized Connectors Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers