TE Connectivity PCB Terminals 60789-1

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.3 MM  [.13 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.3 MM  [.13 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60789-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60789-1
PCB Terminals 60789-1
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.3 MM  [.13 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ]
  • PCB Hole Diameter : 3.3 MM  [.13 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole
  • Wire Insulation Support Retention Type : Open Barrel

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A142207-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A142207-ND
Terminals - Specialized Connectors A142207-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet
.058 DIA RECEPTACLE LP 20-24 - 60789-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
.058 DIA RECEPTACLE LP 20-24
60789-1
.058 DIA RECEPTACLE LP 20-24 60789-1
.058 DIA RECEPTACLE LP 20-24

.058 DIA RECEPTACLE LP 20-24

Buy Now
Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp Te Connectivity - 52F5167 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp Te Connectivity
52F5167
Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp Te Connectivity 52F5167
DISCONNECT, RECEPTACLE, 24-20AWG, PCB; Connector Type:Female Disconnect; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated ; Stud/Tab Size:1.47mm; Termination Method:Through Hole RoHS Compliant: Yes

DISCONNECT, RECEPTACLE, 24-20AWG, PCB; Connector Type:Female Disconnect; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated; Stud/Tab Size:1.47mm; Termination Method:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60789-1
Terminals 60789-1
Terminals RECPT .058 DIAMETER

Terminals RECPT .058 DIAMETER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60789-1 A142207-ND 60789-1 52F5167 60789-1
Product Name PCB Terminals Terminals - Specialized Connectors .058 DIA RECEPTACLE LP 20-24 Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp Te Connectivity Terminals
Material Pre-Tin Copper; Beryllium Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details