TE Connectivity Spade Terminals 60775-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 3.04 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 3.04 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 60775-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
60775-1
Spade Terminals 60775-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM , 3.04 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 3.04 MM  [.065 INCH , .12 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 20.32 MM  [.8 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPADE IS 18-14 10 .018BR - 60775-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPADE IS 18-14 10 .018BR
60775-1
SPADE IS 18-14 10 .018BR 60775-1
SPADE IS 18-14 10 .018BR

SPADE IS 18-14 10 .018BR

Buy Now
Terminals - Spade Connectors - A29919CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29919CT-ND
Terminals - Spade Connectors A29919CT-ND
CONN SPADE TERM 14-18AWG #10

CONN SPADE TERM 14-18AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A29919TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29919TR-ND
Terminals - Spade Connectors A29919TR-ND
CONN SPADE TERM 14-18AWG #10

CONN SPADE TERM 14-18AWG #10

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp; Product Range Amp Te Connectivity - 83C8386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp; Product Range Amp Te Connectivity
83C8386
Terminal, Spade/fork, #10, Crimp; Product Range Amp Te Connectivity 83C8386
TERMINAL, SPADE/FORK, #10, CRIMP; Product Range:AMPLIVAR Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP; Product Range:AMPLIVAR Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
60775-1
Terminals 60775-1
Terminals SPADE IS 18-14 10 Reel of 12000

Terminals SPADE IS 18-14 10 Reel of 12000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60775-1 60775-1 A29919CT-ND A29919TR-ND 83C8386 60775-1
Product Name Spade Terminals SPADE IS 18-14 10 .018BR Terminals - Spade Connectors Terminals - Spade Connectors Terminal, Spade/fork, #10, Crimp; Product Range Amp Te Connectivity Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details